TE Connectivity D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 205162-1

Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: No
Datasheet
Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity - 44F8711 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
44F8711
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 44F8711
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: No

D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: No

Supplier's Site Datasheet
D-Sub Housing, Plug, 9Pos, Steel; No. Of Positions Amp Te Connectivity - 52AH4672 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 9Pos, Steel; No. Of Positions Amp Te Connectivity
52AH4672
D-Sub Housing, Plug, 9Pos, Steel; No. Of Positions Amp Te Connectivity 52AH4672
D-SUB HOUSING, PLUG, 9POS, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE 109 Series Size 20 RoHS Compliant: No

D-SUB HOUSING, PLUG, 9POS, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE 109 Series Size 20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44F8711
Product Name D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details