TE Connectivity Contact, D-Sub, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 205090-1.

Description
CONTACT, D-SUB, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:AMPLIMITE 109 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:TE 109 SERIES D SUB CONNECTORS ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, D-SUB, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:AMPLIMITE 109 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:TE 109 SERIES D SUB CONNECTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, D-Sub, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 28AC7933 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D-Sub, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
28AC7933
Contact, D-Sub, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 28AC7933
CONTACT, D-SUB, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:AMPLIMITE 109 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:TE 109 SERIES D SUB CONNECTORS ROHS COMPLIANT: YES

CONTACT, D-SUB, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:AMPLIMITE 109 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:TE 109 SERIES D SUB CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC7933
Product Name Contact, D-Sub, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1418813-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Carbon-Coated - BMLC-KJ023 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details