TE Connectivity D-Shaped Connectors 204531-1

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.31 MM  [.091 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.31 MM  [.091 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204531-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204531-1
D-Shaped Connectors 204531-1
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.31 MM  [.091 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 62
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 2.31 MM  [.091 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 1122-1192-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1192-ND
D-Sub, D-Shaped Connector Housings 1122-1192-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position

Buy Now Datasheet
M24308 rectangular - 204531-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204531-1
M24308 rectangular 204531-1
AMPLIMITE,ASY,PLUG,F B,90,4

AMPLIMITE,ASY,PLUG,FB,90,4

Buy Now
Singapore, Singapore
Electronic Connector
339-204531-1
Electronic Connector 339-204531-1
D-Sub MIL Spec Connectors ASSM PLUG FB 90 4 Product overview: 204531-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204531-1 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors ASSM PLUG FB 90 4 Product overview: 204531-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204531-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amplimite,asy,plug,fb,90,4 Amp - Te Connectivity - 41AJ5983 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,plug,fb,90,4 Amp - Te Connectivity
41AJ5983
Amplimite,asy,plug,fb,90,4 Amp - Te Connectivity 41AJ5983
AMPLIMITE,ASY,PLUG,F B,90,4

AMPLIMITE,ASY,PLUG,FB,90,4

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204531-1 1122-1192-ND 204531-1 339-204531-1 41AJ5983
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings M24308 rectangular Electronic Connector Amplimite,asy,plug,fb,90,4 Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Standard Rectangular Connectors - 102694-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Rectangular Connector Accessories - 102681-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers