TE Connectivity D Sub Connector, Plug, 44 Position, High Density; No. Of Contacts Amp - Te Connectivity 204517-2.

Description
D SUB CONNECTOR, PLUG, 44 POSITION, HIGH DENSITY; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:AMPLIMITE 90 Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No
Description
D SUB CONNECTOR, PLUG, 44 POSITION, HIGH DENSITY; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:AMPLIMITE 90 Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 44 Position, High Density; No. Of Contacts Amp - Te Connectivity - 28AC7931 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 44 Position, High Density; No. Of Contacts Amp - Te Connectivity
28AC7931
D Sub Connector, Plug, 44 Position, High Density; No. Of Contacts Amp - Te Connectivity 28AC7931
D SUB CONNECTOR, PLUG, 44 POSITION, HIGH DENSITY; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:AMPLIMITE 90 Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No

D SUB CONNECTOR, PLUG, 44 POSITION, HIGH DENSITY; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:AMPLIMITE 90 Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7931
Product Name D Sub Connector, Plug, 44 Position, High Density; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details