TE Connectivity D-Shaped Connectors 204515-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204515-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204515-2
D-Shaped Connectors 204515-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 26
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connector Assemblies - 1122-1261-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1122-1261-ND
D-Sub Connector Assemblies 1122-1261-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - 204515-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
204515-2
Connectors I/O 204515-2
AMPLIMITE,ASY,PLUG,S TD,90,2

AMPLIMITE,ASY,PLUG,STD,90,2

Buy Now
M24308 rectangular - 204515-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204515-2
M24308 rectangular 204515-2
AMPLIMITE,ASY,PLUG,S TD,90,2

AMPLIMITE,ASY,PLUG,STD,90,2

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204515-2
M24308 rectangular 204515-2
M24308 rectangular

M24308 rectangular

Buy Now
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Amp - Te Connectivity - 66F1663 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Amp - Te Connectivity
66F1663
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Amp - Te Connectivity 66F1663
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:AMPLIMITE 90 Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:AMPLIMITE 90 Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet
Amplimite,asy,plug,std,90,2 Amp - Te Connectivity - 75AC7043 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,plug,std,90,2 Amp - Te Connectivity
75AC7043
Amplimite,asy,plug,std,90,2 Amp - Te Connectivity 75AC7043
AMPLIMITE,ASY,PLUG,S TD,90,2

AMPLIMITE,ASY,PLUG,STD,90,2

Supplier's Site
AMPLIMITE,ASSEMBLY,PLUG,STD,90, 26 POSITION, SIZE 2 - 70087977 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE,ASSEMBLY,PLUG,STD,90, 26 POSITION, SIZE 2
70087977
AMPLIMITE,ASSEMBLY,PLUG,STD,90, 26 POSITION, SIZE 2 70087977
AMPLIMITE,ASSEMBLY,P LUG,STD,90, 26 POSITION, SIZE 2

AMPLIMITE,ASSEMBLY,PLUG,STD,90, 26 POSITION, SIZE 2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204515-2 1122-1261-ND 204515-2 204515-2 204515-2 66F1663 75AC7043 70087977
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors I/O M24308 rectangular M24308 rectangular D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Amp - Te Connectivity Amplimite,asy,plug,std,90,2 Amp - Te Connectivity AMPLIMITE,ASSEMBLY,PLUG,STD,90, 26 POSITION, SIZE 2
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478923-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers
Between Series Adapters - 1060272-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
In-Series Adapters - 1-1478039-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Headers, Male Pins - A28644-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers