TE Connectivity D-Shaped Connectors 204514-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204514-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204514-2
D-Shaped Connectors 204514-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 26
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 204514-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204514-2
M24308 rectangular 204514-2
RECEPT ASSY,26 POSN,AMPLIMITE

RECEPT ASSY,26 POSN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204514-2
M24308 rectangular 204514-2
M24308 rectangular

M24308 rectangular

Buy Now
D-Sub Connector Assemblies - 1122-1305-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1122-1305-ND
D-Sub Connector Assemblies 1122-1305-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-204514-2
Electronic Connector 439-204514-2
RECEPT ASSY,26 POSN,AMPLIMITE Product overview: 204514-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-204514-2 can be used for catalog matching and distributor lookup.

RECEPT ASSY,26 POSN,AMPLIMITE Product overview: 204514-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-204514-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RECEPTACLE ASSEMBLY,26 POS,AMPLIMITE, 90 - 70087983 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE ASSEMBLY,26 POS,AMPLIMITE, 90
70087983
RECEPTACLE ASSEMBLY,26 POS,AMPLIMITE, 90 70087983
RECEPTACLE ASSEMBLY,26 POS,AMPLIMITE, 90

RECEPTACLE ASSEMBLY,26 POS,AMPLIMITE, 90

Supplier's Site
D Sub Connector, Amplimite, Amplimite 90 Series, Da, Receptacle, 26, Steel, Crimp Rohs Compliant Amp - Te Connectivity - 66F1666 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite, Amplimite 90 Series, Da, Receptacle, 26, Steel, Crimp Rohs Compliant Amp - Te Connectivity
66F1666
D Sub Connector, Amplimite, Amplimite 90 Series, Da, Receptacle, 26, Steel, Crimp Rohs Compliant Amp - Te Connectivity 66F1666
D SUB CONNECTOR, AMPLIMITE, AMPLIMITE 90 SERIES, DA, RECEPTACLE, 26, STEEL, CRIMP ROHS COMPLIANT: NO

D SUB CONNECTOR, AMPLIMITE, AMPLIMITE 90 SERIES, DA, RECEPTACLE, 26, STEEL, CRIMP ROHS COMPLIANT: NO

Supplier's Site Datasheet
Recept Assy,26 Posn,amplimite Amp - Te Connectivity - 36AC1895 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,26 Posn,amplimite Amp - Te Connectivity
36AC1895
Recept Assy,26 Posn,amplimite Amp - Te Connectivity 36AC1895
RECEPT ASSY,26 POSN,AMPLIMITE

RECEPT ASSY,26 POSN,AMPLIMITE

Supplier's Site Datasheet
D-Sub Connector Assemblies - 204514-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
204514-2
D-Sub Connector Assemblies 204514-2
CONN D-SUB HD RCPT 26P PNL MNT

CONN D-SUB HD RCPT 26P PNL MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204514-2 204514-2 204514-2 1122-1305-ND 439-204514-2 70087983 66F1666 204514-2
Product Name D-Shaped Connectors M24308 rectangular M24308 rectangular D-Sub Connector Assemblies Electronic Connector RECEPTACLE ASSEMBLY,26 POS,AMPLIMITE, 90 D Sub Connector, Amplimite, Amplimite 90 Series, Da, Receptacle, 26, Steel, Crimp Rohs Compliant Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2684-144176-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104354-3 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Connector Accessories - 102540-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers