TE Connectivity Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity 204511-1

Description
CONNECTOR, HOUSING, HD D SUB, 104 POSITION, PLUG; No. of Positions:104Positio ns; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No
Description
CONNECTOR, HOUSING, HD D SUB, 104 POSITION, PLUG; No. of Positions:104Positio ns; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity - 92F8456 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity
92F8456
Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity 92F8456
CONNECTOR, HOUSING, HD D SUB, 104 POSITION, PLUG; No. of Positions:104Positio ns; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No

CONNECTOR, HOUSING, HD D SUB, 104 POSITION, PLUG; No. of Positions:104Positions; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F8456
Product Name Connector, Housing, Hd D Sub, 104 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details