TE Connectivity Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity 204509-1

Description
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No
Description
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity - 93F7320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity
93F7320
Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity 93F7320
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No

CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F7320
Product Name Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details