TE Connectivity D Sub Housing, Plug, 62Pos-Dc; No. Of Positions Amp Te Connectivity 204507-1

Description
D SUB HOUSING, PLUG, 62POS-DC; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D SUB HOUSING, PLUG, 62POS-DC; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, 62Pos-Dc; No. Of Positions Amp Te Connectivity - 75AC7040 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, 62Pos-Dc; No. Of Positions Amp Te Connectivity
75AC7040
D Sub Housing, Plug, 62Pos-Dc; No. Of Positions Amp Te Connectivity 75AC7040
D SUB HOUSING, PLUG, 62POS-DC; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING, PLUG, 62POS-DC; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75AC7040
Product Name D Sub Housing, Plug, 62Pos-Dc; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details