TE Connectivity D Sub Housing, Receptacle, 62Pos-Dc; No. Of Positions Amp Te Connectivity 204506-1

Description
D SUB HOUSING, RECEPTACLE, 62POS-DC; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D SUB HOUSING, RECEPTACLE, 62POS-DC; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Receptacle, 62Pos-Dc; No. Of Positions Amp Te Connectivity - 96Y0249 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Receptacle, 62Pos-Dc; No. Of Positions Amp Te Connectivity
96Y0249
D Sub Housing, Receptacle, 62Pos-Dc; No. Of Positions Amp Te Connectivity 96Y0249
D SUB HOUSING, RECEPTACLE, 62POS-DC; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING, RECEPTACLE, 62POS-DC; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96Y0249
Product Name D Sub Housing, Receptacle, 62Pos-Dc; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details