TE Connectivity Connector, Housing, Hd D Sub, 26Pos, Plug; No. Of Positions Amp Te Connectivity 204503-1

Description
CONNECTOR, HOUSING, HD D SUB, 26POS, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No
Description
CONNECTOR, HOUSING, HD D SUB, 26POS, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 26Pos, Plug; No. Of Positions Amp Te Connectivity - 95F1888 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 26Pos, Plug; No. Of Positions Amp Te Connectivity
95F1888
Connector, Housing, Hd D Sub, 26Pos, Plug; No. Of Positions Amp Te Connectivity 95F1888
CONNECTOR, HOUSING, HD D SUB, 26POS, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No

CONNECTOR, HOUSING, HD D SUB, 26POS, PLUG; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95F1888
Product Name Connector, Housing, Hd D Sub, 26Pos, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details