TE Connectivity D Sub Shell, Plug, Size 1, Steel; Connector Type Amp Te Connectivity 204501-1

Description
D SUB SHELL, PLUG, SIZE 1, STEEL; CONNECTOR TYPE:HIGH DENSITY D SUB; SERIES:AMPLIMITE 90; NO. OF POSITIONS:15; GENDER:PLUG; FOR USE WITH:SIZE 22 CRIMP SNAP-IN CONTACTS; CONNECTOR SHELL SIZE:1; CONNECTOR BODY MATERIAL:METAL ROHS COMPLIANT: NO
Description
D SUB SHELL, PLUG, SIZE 1, STEEL; CONNECTOR TYPE:HIGH DENSITY D SUB; SERIES:AMPLIMITE 90; NO. OF POSITIONS:15; GENDER:PLUG; FOR USE WITH:SIZE 22 CRIMP SNAP-IN CONTACTS; CONNECTOR SHELL SIZE:1; CONNECTOR BODY MATERIAL:METAL ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 1, Steel; Connector Type Amp Te Connectivity - 92F4833 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 1, Steel; Connector Type Amp Te Connectivity
92F4833
D Sub Shell, Plug, Size 1, Steel; Connector Type Amp Te Connectivity 92F4833
D SUB SHELL, PLUG, SIZE 1, STEEL; CONNECTOR TYPE:HIGH DENSITY D SUB; SERIES:AMPLIMITE 90; NO. OF POSITIONS:15; GENDER:PLUG; FOR USE WITH:SIZE 22 CRIMP SNAP-IN CONTACTS; CONNECTOR SHELL SIZE:1; CONNECTOR BODY MATERIAL:METAL ROHS COMPLIANT: NO

D SUB SHELL, PLUG, SIZE 1, STEEL; CONNECTOR TYPE:HIGH DENSITY D SUB; SERIES:AMPLIMITE 90; NO. OF POSITIONS:15; GENDER:PLUG; FOR USE WITH:SIZE 22 CRIMP SNAP-IN CONTACTS; CONNECTOR SHELL SIZE:1; CONNECTOR BODY MATERIAL:METAL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F4833
Product Name D Sub Shell, Plug, Size 1, Steel; Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details