TE Connectivity D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 204370-8.

Description
D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:SUBMINIATURE D PIN/SOCKET CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG ROHS COMPLIANT: YES
Description
D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:SUBMINIATURE D PIN/SOCKET CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 30AC3845 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
30AC3845
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 30AC3845
D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:SUBMINIATURE D PIN/SOCKET CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG ROHS COMPLIANT: YES

D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:SUBMINIATURE D PIN/SOCKET CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC3845
Product Name D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0244-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type 2 Hard Carbon - BMLC-KJ028 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.97E-4 inch (0.0050 mm)
View Details