TE Connectivity Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 204370-2

Description
Win Source Part Number: 1364174-204370-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 36 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: Military, MIL-DTL-24308, AMPLIMITE 90 Package: Bulk Product Status: Active Base Product Number: 204370 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Type: Male Pin Contact Material: Copper Alloy Contact Size: 22D Contact Form: Machined
Request a Quote Datasheet
Description
Win Source Part Number: 1364174-204370-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 36 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: Military, MIL-DTL-24308, AMPLIMITE 90 Package: Bulk Product Status: Active Base Product Number: 204370 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Type: Male Pin Contact Material: Copper Alloy Contact Size: 22D Contact Form: Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 204370-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
204370-2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 204370-2
Win Source Part Number: 1364174-204370-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 36 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: Military, MIL-DTL-24308, AMPLIMITE 90 Package: Bulk Product Status: Active Base Product Number: 204370 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Type: Male Pin Contact Material: Copper Alloy Contact Size: 22D Contact Form: Machined

Win Source Part Number: 1364174-204370-2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Fake Threat In the Open Market: 36 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Aerospace, Defense and Marine
Series: Military, MIL-DTL-24308, AMPLIMITE 90
Package: Bulk
Product Status: Active
Base Product Number: 204370
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Gold
Contact Type: Male Pin
Contact Material: Copper Alloy
Contact Size: 22D
Contact Form: Machined

Buy Now Datasheet
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 52F4860 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
52F4860
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 52F4860
D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:AMPLIMITE 90 Series Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:AMPLIMITE 90 Series Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 204370-2 52F4860
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2299675-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.3150 inch (8 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details