TE Connectivity D Sub Contacts 204351-1

Description
TE Connectivity 204351-1
Request a Quote Datasheet
Description
TE Connectivity 204351-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7184001 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7184001
D Sub Contacts 7184001
TE Connectivity 204351-1

TE Connectivity 204351-1

Supplier's Site
D Sub Contacts - 7184001P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7184001P
D Sub Contacts 7184001P
TE Connectivity 204351-1

TE Connectivity 204351-1

Supplier's Site
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 98F6596 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
98F6596
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 98F6596
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:AMPLIMITE 90 Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:AMPLIMITE 90 Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 28-22 Awg,; For Use With Amp Te Connectivity - 45Y9349 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-22 Awg,; For Use With Amp Te Connectivity
45Y9349
Contact, Socket, Crimp, 28-22 Awg,; For Use With Amp Te Connectivity 45Y9349
CONTACT, SOCKET, CRIMP, 28-22 AWG,; For Use With:AMPLIMITE 90 Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-22 AWG,; For Use With:AMPLIMITE 90 Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7184001 7184001P 98F6596
Product Name D Sub Contacts D Sub Contacts D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Contact Material Cu; Copper alloy Cu; Copper Alloy
Plating / Coating Gold; Nickel; Gold over nickel Gold; Nickel; Gold over Nickel Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141874-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details