TE Connectivity PCB Headers & Receptacles 2042274-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Tab PCB Contact Termination Area Plating Material : Silver Dimensions Connector Height : 12.3 MM  [.48 INCH ] Connector Length : 18.9 MM  [.74 INCH ] Connector Width : 10.3 MM  [.4 INCH ] PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : LCP GF30 (Liquid Crystal Polymer) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.55 MM  [.14 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Tab PCB Contact Termination Area Plating Material : Silver Dimensions Connector Height : 12.3 MM  [.48 INCH ] Connector Length : 18.9 MM  [.74 INCH ] Connector Width : 10.3 MM  [.4 INCH ] PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : LCP GF30 (Liquid Crystal Polymer) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.55 MM  [.14 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2042274-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2042274-6
PCB Headers & Receptacles 2042274-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Tab PCB Contact Termination Area Plating Material : Silver Dimensions Connector Height : 12.3 MM  [.48 INCH ] Connector Length : 18.9 MM  [.74 INCH ] Connector Width : 10.3 MM  [.4 INCH ] PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : LCP GF30 (Liquid Crystal Polymer) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.55 MM  [.14 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 40
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Silver

Dimensions


  • Connector Height : 12.3 MM  [.48 INCH ]
  • Connector Length : 18.9 MM  [.74 INCH ]
  • Connector Width : 10.3 MM  [.4 INCH ]
  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 500
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 7.8 MM  [.307 INCH ]
  • Housing Material : LCP GF30 (Liquid Crystal Polymer)

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.55 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Connector, Header, 2Pos, 1Row, Press Fit; Pitch Spacing Te Connectivity - 45AC5688 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, Press Fit; Pitch Spacing Te Connectivity
45AC5688
Connector, Header, 2Pos, 1Row, Press Fit; Pitch Spacing Te Connectivity 45AC5688
CONNECTOR, HEADER, 2POS, 1ROW, PRESS FIT; Pitch Spacing:-; No. of Contacts:2Contacts; Gender:Header; Product Range:ELCON Mini Series; Contact Termination Type:Press Fit; No. of Rows:1Rows; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, PRESS FIT; Pitch Spacing:-; No. of Contacts:2Contacts; Gender:Header; Product Range:ELCON Mini Series; Contact Termination Type:Press Fit; No. of Rows:1Rows; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 2Pos, 1Row, Press Fit; Pitch Spacing Te Connectivity - 48AC6002 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, Press Fit; Pitch Spacing Te Connectivity
48AC6002
Connector, Header, 2Pos, 1Row, Press Fit; Pitch Spacing Te Connectivity 48AC6002
CONNECTOR, HEADER, 2POS, 1ROW, PRESS FIT; Pitch Spacing:-; No. of Contacts:2Contacts; Gender:Header; Product Range:ELCON Mini Series; Contact Termination Type:Press Fit; No. of Rows:1Rows; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, PRESS FIT; Pitch Spacing:-; No. of Contacts:2Contacts; Gender:Header; Product Range:ELCON Mini Series; Contact Termination Type:Press Fit; No. of Rows:1Rows; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2042274-6 45AC5688
Product Name PCB Headers & Receptacles Connector, Header, 2Pos, 1Row, Press Fit; Pitch Spacing Te Connectivity
Product Type IC Headers IC Headers
Mounting Through-Hole; Board Mount Press-fit / Solderless Technology; Press Fit
Voltage Rating 500 volts
Current Rating 40 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103186-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103321-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103167-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers