TE Connectivity Contacts 204219-1

Description
PIN CONTACT ASSY.
Request a Quote Datasheet
Description
PIN CONTACT ASSY.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 204219-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
204219-1
Contacts 204219-1
PIN CONTACT ASSY.

PIN CONTACT ASSY.

Buy Now
Multi Purpose - A25140-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25140-ND
Multi Purpose A25140-ND
Pin Contact Gold Crimp 16-18 AWG Machined

Pin Contact Gold Crimp 16-18 AWG Machined

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-204219-1
13A Electronic Connector 332-204219-1
Power Contact Pin, 13A, Male, Crimp, 16-18AWG, Gold Product overview: 204219-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-204219-1 can be used for catalog matching and distributor lookup.

Power Contact Pin, 13A, Male, Crimp, 16-18AWG, Gold Product overview: 204219-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-204219-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 12H4910 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
12H4910
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 12H4910
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Contact Assy. Amp - Te Connectivity - 41AJ5975 - Newark, An Avnet Company
Chicago, IL, United States
Pin Contact Assy. Amp - Te Connectivity
41AJ5975
Pin Contact Assy. Amp - Te Connectivity 41AJ5975
PIN CONTACT ASSY.

PIN CONTACT ASSY.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204219-1 A25140-ND 332-204219-1 12H4910 41AJ5975
Product Name Contacts Multi Purpose 13A Electronic Connector Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity Pin Contact Assy. Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details