Body Features Primary Product Color : Natural Shield Material : Copper Alloy
Configuration Features Number of Columns : 12 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : Yes
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM [20 - 100 MICIN ]
Dimensions Connector Height : 9.5 MM [.374 INCH ] Connector Length : 17.3 MM [.681 INCH ] Connector Width : 12.51 MM [.493 INCH ] PCB Hole Diameter : .4 MM [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM [.047 INCH ] Row-to-Row Spacing : 1.25 MM [.049 INCH ]
Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30
Housing Features Centerline (Pitch) : 1.45 MM [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 250
Packaging Features Packaging Method : Tray
Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded
Signal Characteristics Data Rate (GBS) : 20
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM [.063 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
- Shield Material : Copper Alloy
Configuration Features
- Number of Columns : 12
- Number of Pairs : 48
- Number of Positions : 96
- Number of Rows : 8
- Number of Signal Positions : 96
- PCB Mount Orientation : Right Angle
- Pairs per Column : 8
- Stackable : Yes
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .5
- Contact Shape & Form : Dual Beam
- Contact Type : Pin
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM [20 - 100 MICIN ]
Dimensions
- Connector Height : 9.5 MM [.374 INCH ]
- Connector Length : 17.3 MM [.681 INCH ]
- Connector Width : 12.51 MM [.493 INCH ]
- PCB Hole Diameter : .4 MM [.016 INCH ]
- PCB Thickness (Recommended) : 1.2 MM [.047 INCH ]
- Row-to-Row Spacing : 1.25 MM [.049 INCH ]
Electrical Characteristics
- Impedance (OHM) : 30
- Operating Voltage (VAC) : 30
Housing Features
- Centerline (Pitch) : 1.45 MM [.057 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Guide Hardware : Without
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Action/Compliant Tail
Operation/Application
- Circuit Application : Signal
- Durability Rating (CYCLE) : 250
Packaging Features
Product Type Features
- Backplane Module Type : Center
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Header
- Shroud Style : Unshrouded
Signal Characteristics
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 1.6 MM [.063 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]