TE Connectivity High Speed Backplane Connectors 2042162-1

Description
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 9.5 MM  [.374 INCH ] Connector Length : 17.3 MM  [.681 INCH ] Connector Width : 12.51 MM  [.493 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Characteristics Data Rate (GBS) : 20 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 9.5 MM  [.374 INCH ] Connector Length : 17.3 MM  [.681 INCH ] Connector Width : 12.51 MM  [.493 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Characteristics Data Rate (GBS) : 20 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2042162-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2042162-1
High Speed Backplane Connectors 2042162-1
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 9.5 MM  [.374 INCH ] Connector Length : 17.3 MM  [.681 INCH ] Connector Width : 12.51 MM  [.493 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Characteristics Data Rate (GBS) : 20 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Shield Material : Copper Alloy

Configuration Features


  • Number of Columns : 12
  • Number of Pairs : 48
  • Number of Positions : 96
  • Number of Rows : 8
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 8
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ]

Dimensions


  • Connector Height : 9.5 MM  [.374 INCH ]
  • Connector Length : 17.3 MM  [.681 INCH ]
  • Connector Width : 12.51 MM  [.493 INCH ]
  • PCB Hole Diameter : .4 MM  [.016 INCH ]
  • PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ]
  • Row-to-Row Spacing : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 30
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Unshrouded

Signal Characteristics


  • Data Rate (GBS) : 20

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.6 MM  [.063 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-2042162-1
Electronic Connector 407-2042162-1
Conn High Speed HDR 96 POS 1.45mm Press Fit RA Thru-Hole Tray Product overview: 2042162-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2042162-1 can be used for catalog matching and distributor lookup.

Conn High Speed HDR 96 POS 1.45mm Press Fit RA Thru-Hole Tray Product overview: 2042162-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2042162-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2042162-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2042162-1
Backplane Connectors 2042162-1
Right Angle Male Connector

Right Angle Male Connector

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2042162-1
Backplane Connectors 2042162-1
Backplane Connectors

Backplane Connectors

Buy Now
Right Angle Male Connector Amp - Te Connectivity - 76AC3924 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Male Connector Amp - Te Connectivity
76AC3924
Right Angle Male Connector Amp - Te Connectivity 76AC3924
Right Angle Male Connector

Right Angle Male Connector

Supplier's Site
Backplane Connectors - Specialized - 2042162-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2042162-1
Backplane Connectors - Specialized 2042162-1
CONN HEADER 96POS EDGE MNT

CONN HEADER 96POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2042162-1 407-2042162-1 2042162-1 76AC3924 2042162-1
Product Name High Speed Backplane Connectors Electronic Connector Backplane Connectors Right Angle Male Connector Amp - Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Voltage Rating 30 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data