TE Connectivity High Speed Backplane Connectors 2042088-1

Description
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 192 Number of Rows : 8 Number of Signal Positions : 192 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 3.1 MM  [.122 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 9.5 MM  [.374 INCH ] Connector Length : 17.3 MM  [.681 INCH ] Connector Width : 12.51 MM  [.493 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 192 Number of Rows : 8 Number of Signal Positions : 192 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 3.1 MM  [.122 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 9.5 MM  [.374 INCH ] Connector Length : 17.3 MM  [.681 INCH ] Connector Width : 12.51 MM  [.493 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2042088-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2042088-1
High Speed Backplane Connectors 2042088-1
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 192 Number of Rows : 8 Number of Signal Positions : 192 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 3.1 MM  [.122 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 9.5 MM  [.374 INCH ] Connector Length : 17.3 MM  [.681 INCH ] Connector Width : 12.51 MM  [.493 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Shield Material : Copper Alloy

Configuration Features


  • Number of Columns : 12
  • Number of Pairs : 96
  • Number of Positions : 192
  • Number of Rows : 8
  • Number of Signal Positions : 192
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 8
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Length : 3.1 MM  [.122 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ]

Dimensions


  • Connector Height : 9.5 MM  [.374 INCH ]
  • Connector Length : 17.3 MM  [.681 INCH ]
  • Connector Width : 12.51 MM  [.493 INCH ]
  • PCB Hole Diameter : .4 MM  [.016 INCH ]
  • PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ]
  • Row-to-Row Spacing : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 30
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Unshrouded

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.6 MM  [.063 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 2042088-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2042088-1
Backplane Connectors 2042088-1
Vert.Male, Telcordia L2

Vert.Male, Telcordia L2

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2042088-1
Backplane Connectors 2042088-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Backplane Connectors Specialized Series: Z-PACK Slim UHD Package: Tray Product Status: Active Connector Type: Header, Male Pins Mounting Type: Through Hole Termination: Press-Fit Color: Natural

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: Z-PACK Slim UHD
Package: Tray
Product Status: Active
Connector Type: Header, Male Pins
Mounting Type: Through Hole
Termination: Press-Fit
Color: Natural

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2042088-1
Electronic Connector 407-2042088-1
Vert.Male, Telcordia L2 Product overview: 2042088-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2042088-1 can be used for catalog matching and distributor lookup.

Vert.Male, Telcordia L2 Product overview: 2042088-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2042088-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Unreviewed - 2042088-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Unreviewed
2042088-1
Connectors Circular, Unreviewed 2042088-1
VERT.MALE, TELCORDIA L2

VERT.MALE, TELCORDIA L2

Buy Now
Backplane Connectors - Specialized - 2042088-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2042088-1
Backplane Connectors - Specialized 2042088-1
CONN HEADER 96POS PCB

CONN HEADER 96POS PCB

Supplier's Site Datasheet
Vert.male, Telcordia L2 Amp - Te Connectivity - 76AC3921 - Newark, An Avnet Company
Chicago, IL, United States
Vert.male, Telcordia L2 Amp - Te Connectivity
76AC3921
Vert.male, Telcordia L2 Amp - Te Connectivity 76AC3921
Vert.Male, Telcordia L2

Vert.Male, Telcordia L2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2042088-1 2042088-1 407-2042088-1 2042088-1 2042088-1 76AC3921
Product Name High Speed Backplane Connectors Backplane Connectors Connectors, Interconnects Backplane Connectors Specialized Electronic Connector Connectors Circular, Unreviewed Backplane Connectors - Specialized Vert.male, Telcordia L2 Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Voltage Rating 30 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data