TE Connectivity Product Range Te Connectivity 2042088-1.

Description
Product Range:Z-PACK Series; No. of Contacts:192Contacts ; Pitch Spacing:1.45mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
Product Range:Z-PACK Series; No. of Contacts:192Contacts ; Pitch Spacing:1.45mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 24AC1763 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
24AC1763
Product Range Te Connectivity 24AC1763
Product Range:Z-PACK Series; No. of Contacts:192Contacts ; Pitch Spacing:1.45mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:Z-PACK Series; No. of Contacts:192Contacts; Pitch Spacing:1.45mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1763
Product Name Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details