Body Features Connector Profile : Standard Shell Plating Material : Nickel
Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Palladium Nickel
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Panel Mount Feature Type : Flange
Operation/Applicatio
n Circuit Application : Power & Signal Halogen Free : No
Packaging Features Packaging Method : Reel Packaging Quantity : 180
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM [.11 INCH ]
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
TE Connectivity
DigiKey
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel
Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Palladium Nickel
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Panel Mount Feature Type : Flange
Operation/Applicatio
n Circuit Application : Power & Signal Halogen Free : No
Packaging Features Packaging Method : Reel Packaging Quantity : 180
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM [.11 INCH ]
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features Connector Profile : Standard Shell Plating Material : Nickel
Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Palladium Nickel
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Panel Mount Feature Type : Flange
Operation/Applicatio
n Circuit Application : Power & Signal Halogen Free : No
Packaging Features Packaging Method : Reel Packaging Quantity : 180
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM [.11 INCH ]
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features
Connector Profile : Standard
Shell Plating Material : Nickel
Configuration Features
Number of Mounting Legs : 2
Number of Ports : 1
Number of Positions : 4
Contact Features
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold Flash
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Underplating Material : Palladium Nickel
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features
Body Orientation : Vertical
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Housing Color : Black
Housing Material : Thermoplastic
Industry Standards
Moisture Sensitivity Level : 1
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Locking Feature : Without
PCB Connector Seating : Flush
PCB Mount Location : Top Mount
PCB Mount Retention Type : Straight Leg
Panel Mount Feature Type : Flange
Operation/Application
Circuit Application : Power & Signal
Halogen Free : No
Packaging Features
Packaging Method : Reel
Packaging Quantity : 180
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector System : Cable-to-Board
USB Type : A
USB Version : 2.0
Termination Features
Termination Method to PCB : Through Hole - Solder
Termination Post & Tail Length : 2.8 MM [.11 INCH ]
Usage Conditions
Mating Cycles (Max) : 1500
Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Soldering Temperature (Max) : 260 DEGC [500 DEGF ]