TE Connectivity PCI & PCI Express Connectors 2041554-2

Description
Body Features Primary Product Color : Black Product Weight : 5.43 G  [.192 OZ ] Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.8 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Product Weight : 5.43 G  [.192 OZ ] Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.8 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 2041554-2 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
2041554-2
PCI & PCI Express Connectors 2041554-2
Body Features Primary Product Color : Black Product Weight : 5.43 G  [.192 OZ ] Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.8 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 5.43 G  [.192 OZ ]

Configuration Features


  • Ejector : Without
  • Number of Positions : 98
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 89 MM  [3.504 INCH ]
  • Connector Width : 8.8 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : PA 9T GF

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2041554-2
Product Name PCI & PCI Express Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104128-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers