"7 Position Plug, Male Blades Connector Solder 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Battery Conn. 2 mm Pitch. 7P. 4H. Plug
CONN PLUG 7POS 2.00MM R/A SLDR
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A118098TR-ND | 41AJ5974 | 2041552-1 |
| Product Name | Blade Type Power Connector Assemblies | Battery Conn. 2 Mm Pitch. 7P. 4H. Plug Amp - Te Connectivity | Blade Type Power Connectors |
| Connector Type | Plug, Male Blades |