TE Connectivity PGA Sockets 2041549-1

Description
Body Features Actuator Material : Stainless Steel Connector Profile : Standard Frame Style : Open Sleeve Material : Copper Alloy Sleeve Plating Material : Tin-Lead over Nickel Configuration Features Grid Spacing : 1 x 1 MM  [.039 x .039 INCH ] Number of Positions : 350 Contact Features Contact Base Material : Copper Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] IC Socket Type : mPGA PCB Contact Termination Area Plating Material : Gold Dimensions Socket Overall Height : 4 MM  [.157 INCH ] Housing Features Housing Color : Black Housing Material : High Temperature Thermoplastic Identification Marking Socket Identifier : DMD350 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Pick and Place Cover, Tape Packaging Features Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Insertion Force Type : Zero Insertion Force (ZIF) Leg Style : Pin Grid Array (PGA) ZIF Actuator : Screwdriver/Cam Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Material : Stainless Steel Connector Profile : Standard Frame Style : Open Sleeve Material : Copper Alloy Sleeve Plating Material : Tin-Lead over Nickel Configuration Features Grid Spacing : 1 x 1 MM  [.039 x .039 INCH ] Number of Positions : 350 Contact Features Contact Base Material : Copper Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] IC Socket Type : mPGA PCB Contact Termination Area Plating Material : Gold Dimensions Socket Overall Height : 4 MM  [.157 INCH ] Housing Features Housing Color : Black Housing Material : High Temperature Thermoplastic Identification Marking Socket Identifier : DMD350 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Pick and Place Cover, Tape Packaging Features Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Insertion Force Type : Zero Insertion Force (ZIF) Leg Style : Pin Grid Array (PGA) ZIF Actuator : Screwdriver/Cam Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA Sockets - 2041549-1 - TE Connectivity
Berwyn, PA, United States
PGA Sockets
2041549-1
PGA Sockets 2041549-1
Body Features Actuator Material : Stainless Steel Connector Profile : Standard Frame Style : Open Sleeve Material : Copper Alloy Sleeve Plating Material : Tin-Lead over Nickel Configuration Features Grid Spacing : 1 x 1 MM  [.039 x .039 INCH ] Number of Positions : 350 Contact Features Contact Base Material : Copper Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] IC Socket Type : mPGA PCB Contact Termination Area Plating Material : Gold Dimensions Socket Overall Height : 4 MM  [.157 INCH ] Housing Features Housing Color : Black Housing Material : High Temperature Thermoplastic Identification Marking Socket Identifier : DMD350 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Pick and Place Cover, Tape Packaging Features Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Insertion Force Type : Zero Insertion Force (ZIF) Leg Style : Pin Grid Array (PGA) ZIF Actuator : Screwdriver/Cam Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Actuator Material : Stainless Steel
  • Connector Profile : Standard
  • Frame Style : Open
  • Sleeve Material : Copper Alloy
  • Sleeve Plating Material : Tin-Lead over Nickel

Configuration Features


  • Grid Spacing : 1 x 1 MM  [.039 x .039 INCH ]
  • Number of Positions : 350

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • IC Socket Type : mPGA
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Socket Overall Height : 4 MM  [.157 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Identification Marking


  • Socket Identifier : DMD350

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Pick and Place Cover, Tape

Packaging Features


  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • Leg Style : Pin Grid Array (PGA)
  • ZIF Actuator : Screwdriver/Cam

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 2041549-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
2041549-1
Pin & Socket Connectors 2041549-1
SOCKET ASSY, DMD 350, T/R, G/F

SOCKET ASSY, DMD 350, T/R, G/F

Buy Now
IC Sockets - 17-2041549-1CT-ND - DigiKey
Thief River Falls, MN, United States
SOCKET ASSY, DMD 350, T/R, G/F

SOCKET ASSY, DMD 350, T/R, G/F

Buy Now Datasheet
IC Sockets - 17-2041549-1TR-ND - DigiKey
Thief River Falls, MN, United States
Pos Socket

Pos Socket

Buy Now Datasheet
Sockets for ICs, Transistors - 2041549-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2041549-1
Sockets for ICs, Transistors 2041549-1
SOCKET ASSY, DMD 350, T/R, G/F

SOCKET ASSY, DMD 350, T/R, G/F

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2041549-1 2041549-1 17-2041549-1CT-ND 2041549-1
Product Name PGA Sockets Pin & Socket Connectors IC Sockets Sockets for ICs, Transistors
Termination Surface Mount
Unlock Full Specs
to access all available technical data