TE Connectivity HDMI Connectors 2041529-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.3 MM  [.051 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) (DEGC) : 260
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.3 MM  [.051 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) (DEGC) : 260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2041529-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2041529-1
HDMI Connectors 2041529-1
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.3 MM  [.051 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) (DEGC) : 260

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top
  • Stacked : No

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M3 Threaded Hole
  • Grounding Options : Panel Ground

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 1.3 MM  [.051 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) (DEGC) : 260
Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1004183-2041529-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1004183-2041529-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 1004183-2041529-1
Win Source Part Number: 1004183-2041529-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Guide, Pick and Place Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,020 Mounting Feature: Flange, Horizontal Insulation Color: Black Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 2041529

Win Source Part Number: 1004183-2041529-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Guide, Pick and Place
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Number of Contacts: 19
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,020
Mounting Feature: Flange, Horizontal
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 2041529

Buy Now
USB, DVI, HDMI Connector Assemblies - 2041529-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2041529-1-ND
USB, DVI, HDMI Connector Assemblies 2041529-1-ND
HDMI Receptacle Connector 19 Position Surface Mount, Right Angle

HDMI Receptacle Connector 19 Position Surface Mount, Right Angle

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2041529-1 1004183-2041529-1 2041529-1-ND
Product Name HDMI Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connector Type Wire to Board Connector USB HDMI
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data