Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel
Configuration Features Number of Ports : 3 Number of Positions : 12
Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Tail Length : 2 MM [.079 INCH ]
Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards Industry Standard : USB 2.0
Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : With PCB Mount Location : Top PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel
Configuration Features Number of Ports : 3 Number of Positions : 12
Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Tail Length : 2 MM [.079 INCH ]
Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards Industry Standard : USB 2.0
Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : With PCB Mount Location : Top PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel
Configuration Features Number of Ports : 3 Number of Positions : 12
Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Tail Length : 2 MM [.079 INCH ]
Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards Industry Standard : USB 2.0
Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : With PCB Mount Location : Top PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features
Connector Profile : Standard
Shell Plating Finish : Matte
Shell Plating Material : Nickel
Configuration Features
Number of Ports : 3
Number of Positions : 12
Contact Features
Contact Current Rating (Max) (AMP) : 2.5
Contact Mating Area Plating Material : Gold
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Tail Length : 2 MM [.079 INCH ]
Housing Features
Body Orientation : Right Angle
Centerline (Pitch) : 2.5 MM , 2 MM [.078 INCH , .098 INCH ]
Housing Color : Black
Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards
Industry Standard : USB 2.0
Mechanical Attachment
Connector Mounting Type : Board Mount
Locating Posts : With
Locking Feature : With
PCB Mount Location : Top
PCB Mount Retention Type : Boardlock
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Tray, Box & Tray
Packaging Quantity : 100
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector System : Cable-to-Board
LED : Without
Product Type : Connector
USB Connector Type : A
USB Version : 2.0
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
Mating Cycles (Max) : 1500
Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Soldering Temperature (Max) : 260 DEGC [500 DEGF ]