TE Connectivity DisplayPort Connectors 2041441-1

Description
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) : 1 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Boardlock Screw Flange : Without Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.1 MM  [.082 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) : 1 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Boardlock Screw Flange : Without Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.1 MM  [.082 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Connectors - 2041441-1 - TE Connectivity
Berwyn, PA, United States
DisplayPort Connectors
2041441-1
DisplayPort Connectors 2041441-1
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) : 1 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Boardlock Screw Flange : Without Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.1 MM  [.082 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 20
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold

Housing Features


  • Centerline (Pitch) : 1 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Boardlock
  • Screw Flange : Without

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.1 MM  [.082 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A118339-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118339-ND
USB, DVI, HDMI Connector Assemblies A118339-ND
DisplayPort Receptacle Connector 20 Position Through Hole

DisplayPort Receptacle Connector 20 Position Through Hole

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1013572-2041441-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1013572-2041441-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 1013572-2041441-1
Win Source Part Number: 1013572-2041441-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Lock Connector Type: DisplayPort Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 20 Gender: Receptacle Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 100 Mounting Feature: Vertical Insulation Color: Black Mounting Type: Through Hole Shell/Shielding Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2041441-1-SI,A11833 9 Base Product Number: 2041441

Win Source Part Number: 1013572-2041441-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: DisplayPort
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 20
Gender: Receptacle
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 100
Mounting Feature: Vertical
Insulation Color: Black
Mounting Type: Through Hole
Shell/Shielding Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2041441-1-SI,A118339
Base Product Number: 2041441

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2041441-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2041441-1
USB, DVI, HDMI Connector Assemblies 2041441-1
CONN RCPT DISPLAYPORT 20POS VERT

CONN RCPT DISPLAYPORT 20POS VERT

Supplier's Site Datasheet
Digital Audio Connector, 20P, Pcb Mount Rohs Compliant Te Connectivity - 92AH6758 - Newark, An Avnet Company
Chicago, IL, United States
Digital Audio Connector, 20P, Pcb Mount Rohs Compliant Te Connectivity
92AH6758
Digital Audio Connector, 20P, Pcb Mount Rohs Compliant Te Connectivity 92AH6758
DIGITAL AUDIO CONNECTOR, 20P, PCB MOUNT ROHS COMPLIANT: YES

DIGITAL AUDIO CONNECTOR, 20P, PCB MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2041441-1 A118339-ND 1013572-2041441-1 2041441-1 92AH6758
Product Name DisplayPort Connectors USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Digital Audio Connector, 20P, Pcb Mount Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector USB Audio / Video
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data