TE Connectivity ™ Electronic Connector 2041334-1

Description
CONN MOD JACK 8P8C R/A SHLD Product overview: 2041334-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2041334-1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN MOD JACK 8P8C R/A SHLD Product overview: 2041334-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2041334-1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 366-2041334-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
366-2041334-1
Electronic Connector 366-2041334-1
CONN MOD JACK 8P8C R/A SHLD Product overview: 2041334-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2041334-1 can be used for catalog matching and distributor lookup.

CONN MOD JACK 8P8C R/A SHLD Product overview: 2041334-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2041334-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Modular Connectors - 2041334-1 - 761714-2041334-1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 2041334-1
761714-2041334-1
Modular Connectors - 2041334-1 761714-2041334-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761714-2041334-1 Packaging: Bulk Mounting Style: Through Hole Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Shielding: Shielded Orientation: 90° Angle (Right) Number of Ports: 1 Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761714-2041334-1
Packaging: Bulk
Mounting Style: Through Hole
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Shielding: Shielded
Orientation: 90° Angle (Right)
Number of Ports: 1
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 366-2041334-1 761714-2041334-1
Product Name Electronic Connector Modular Connectors - 2041334-1
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products