TE Connectivity PCB D-Sub Connectors 2041127-1

Description
Body Features Color : Black Connector Profile : Slim Plastic : No Shell Material : SPCC Shell Plating Material : Nickel Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions PCB Thickness (Recommended) : 1.19 MM  [.047 INCH ] Row-to-Row Spacing : 1.4 MM  [.5 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Color : Black Housing Material : PA 9T GF, LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Comment : No Board Lock Function., Black cap is supplied. Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 1 Footprint : 3.1 MM  [.122 INCH ] Grounding Indents : Without Grounding Straps : Without Orientation : Reverse Sealable : No Shape : Reverse "D" Shaped Shell Type : Front Metal Shell Termination Features Grounding Clips : With Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Connector Profile : Slim Plastic : No Shell Material : SPCC Shell Plating Material : Nickel Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions PCB Thickness (Recommended) : 1.19 MM  [.047 INCH ] Row-to-Row Spacing : 1.4 MM  [.5 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Color : Black Housing Material : PA 9T GF, LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Comment : No Board Lock Function., Black cap is supplied. Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 1 Footprint : 3.1 MM  [.122 INCH ] Grounding Indents : Without Grounding Straps : Without Orientation : Reverse Sealable : No Shape : Reverse "D" Shaped Shell Type : Front Metal Shell Termination Features Grounding Clips : With Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 2041127-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
2041127-1
PCB D-Sub Connectors 2041127-1
Body Features Color : Black Connector Profile : Slim Plastic : No Shell Material : SPCC Shell Plating Material : Nickel Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions PCB Thickness (Recommended) : 1.19 MM  [.047 INCH ] Row-to-Row Spacing : 1.4 MM  [.5 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Color : Black Housing Material : PA 9T GF, LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Comment : No Board Lock Function., Black cap is supplied. Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 1 Footprint : 3.1 MM  [.122 INCH ] Grounding Indents : Without Grounding Straps : Without Orientation : Reverse Sealable : No Shape : Reverse "D" Shaped Shell Type : Front Metal Shell Termination Features Grounding Clips : With Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Slim
  • Plastic : No
  • Shell Material : SPCC
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • PCB Thickness (Recommended) : 1.19 MM  [.047 INCH ]
  • Row-to-Row Spacing : 1.4 MM  [.5 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF, LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : No Board Lock Function., Black cap is supplied.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 1
  • Footprint : 3.1 MM  [.122 INCH ]
  • Grounding Indents : Without
  • Grounding Straps : Without
  • Orientation : Reverse
  • Sealable : No
  • Shape : Reverse "D" Shaped
  • Shell Type : Front Metal Shell

Termination Features


  • Grounding Clips : With
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 1.8 MM  [.071 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2041127-1
D-Sub Connectors 2041127-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
DIP Electronic Connector
439-2041127-1
DIP Electronic Connector 439-2041127-1
D-SUB 15P R/A SLIM RVS DIP G/F Product overview: 2041127-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2041127-1 can be used for catalog matching and distributor lookup.

D-SUB 15P R/A SLIM RVS DIP G/F Product overview: 2041127-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2041127-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - D-Sub Connectors - 1035633-2041127-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1035633-2041127-1
Connectors, Interconnects - D-Sub Connectors 1035633-2041127-1
Win Source Part Number: 1035633-2041127-1 Category: Connectors, Interconnects>D-Sub Connectors Number of Positions: 15 Color: Black Features: Board Lock Contact Type: Signal Number of Rows: 3 Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Material: Brass Connector Style: D-Sub, High Density Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 6,000 Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyamide (PA9T), Nylon 9T Shell Size, Connector Layout: 1 (DE, E) High Density Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2041127-1,-2041 127-1-SI Base Product Number: 2041127 Product Status: Obsolete

Win Source Part Number: 1035633-2041127-1
Category: Connectors, Interconnects>D-Sub Connectors
Number of Positions: 15
Color: Black
Features: Board Lock
Contact Type: Signal
Number of Rows: 3
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Contact Material: Brass
Connector Style: D-Sub, High Density
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 6,000
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T), Nylon 9T
Shell Size, Connector Layout: 1 (DE, E) High Density
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2041127-1,-2041127-1-SI
Base Product Number: 2041127
Product Status: Obsolete

Buy Now Datasheet
D-Sub,15P,r/a,slim,rvs,dip, G/f Te Connectivity - 98X5862 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub,15P,r/a,slim,rvs,dip, G/f Te Connectivity
98X5862
D-Sub,15P,r/a,slim,rvs,dip, G/f Te Connectivity 98X5862
D-SUB,15P,R/A,SLIM,R VS,DIP, G/F

D-SUB,15P,R/A,SLIM,RVS,DIP, G/F

Supplier's Site
2041127-1 - D-Sub,15P,r/a,slim,rvs,dip, G/f Amp - Te Connectivity - 41AJ5971 - Newark, An Avnet Company
Chicago, IL, United States
2041127-1 - D-Sub,15P,r/a,slim,rvs,dip, G/f Amp - Te Connectivity
41AJ5971
2041127-1 - D-Sub,15P,r/a,slim,rvs,dip, G/f Amp - Te Connectivity 41AJ5971
2041127-1 - D-SUB,15P,R/A,SLIM,R VS,DIP, G/F

2041127-1 - D-SUB,15P,R/A,SLIM,RVS,DIP, G/F

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2041127-1 2041127-1 439-2041127-1 1035633-2041127-1 98X5862
Product Name PCB D-Sub Connectors D-Sub Connectors DIP Electronic Connector Connectors, Interconnects - D-Sub Connectors D-Sub,15P,r/a,slim,rvs,dip, G/f Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
D-Sub Connector Assemblies - A111804-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
D-Shaped Connectors - 1-1532179-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers