TE Connectivity Connector Hardware, Mounts, Locks & Retainers 204099-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM  [.289 INCH ] Product Length : 21.29 MM  [.838 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts, Lockwasher and Spacer Thread Size : 6-32 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM  [.289 INCH ] Product Length : 21.29 MM  [.838 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts, Lockwasher and Spacer Thread Size : 6-32 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 204099-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
204099-2
Connector Hardware, Mounts, Locks & Retainers 204099-2
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM  [.289 INCH ] Product Length : 21.29 MM  [.838 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts, Lockwasher and Spacer Thread Size : 6-32 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 7.35 MM  [.289 INCH ]
  • Product Length : 21.29 MM  [.838 INCH ]
  • Product Width : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts, Lockwasher and Spacer
  • Thread Size : 6-32

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 204099-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
204099-2
Backplane Connectors 204099-2
SER M GUIDE SOCKET ASSM

SER M GUIDE SOCKET ASSM

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
204099-2
Backplane Connectors 204099-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A30144-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A30144-ND
Backplane Connector Accessories A30144-ND
Connector Guide Socket For M Series 6-32 Thread

Connector Guide Socket For M Series 6-32 Thread

Buy Now Datasheet
Ser
Chicago, IL, United States
Ser "m" Guide Socket Assm Rohs Compliant Amp - Te Connectivity
12H4908
Ser "m" Guide Socket Assm Rohs Compliant Amp - Te Connectivity 12H4908
SER "M" GUIDE SOCKET ASSM ROHS COMPLIANT: YES

SER "M" GUIDE SOCKET ASSM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204099-2 204099-2 A30144-ND 12H4908
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Ser "m" Guide Socket Assm Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details