TE Connectivity Rectangular Wire & Cable Connectors & Housings 2040974-2

Description
Body Features Primary Product Color : Black Configuration Features Insertion Force (NEWT) : 4.9 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Dimensions Connector Height : 2.95 MM  [.116 INCH ] Connector Length : 10.8 MM  [.425 INCH ] Connector Width : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Insertion Force (NEWT) : 4.9 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Dimensions Connector Height : 2.95 MM  [.116 INCH ] Connector Length : 10.8 MM  [.425 INCH ] Connector Width : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2040974-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2040974-2
Rectangular Wire & Cable Connectors & Housings 2040974-2
Body Features Primary Product Color : Black Configuration Features Insertion Force (NEWT) : 4.9 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Dimensions Connector Height : 2.95 MM  [.116 INCH ] Connector Length : 10.8 MM  [.425 INCH ] Connector Width : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Insertion Force (NEWT) : 4.9
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline

Dimensions


  • Connector Height : 2.95 MM  [.116 INCH ]
  • Connector Length : 10.8 MM  [.425 INCH ]
  • Connector Width : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 10

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Polyamide

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 2040974-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2040974-2
Headers & Wire Housings 2040974-2
PLUG HSG, 1.0VP REMODEL

PLUG HSG, 1.0VP REMODEL

Buy Now
Rectangular Connector Housings - A125589-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A125589-ND
Rectangular Connector Housings A125589-ND
"8 Rectangular Connectors - Housings Plug Black 0.039"" (1.00mm)"

"8 Rectangular Connectors - Housings Plug Black 0.039"" (1.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2040974-2 2040974-2 A125589-ND
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104450-9-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-344-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - A25950-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers