TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 2040852-1

Description
Win Source Part Number: 980309-2040852-1 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.134" (3.40mm) Standard Package: 10,000 Height: 0.031" (0.80mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.30.8000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2040852-1TR,A11 8093TR,-2040852-1-SI ,A118093CT Base Product Number: 2040852
Request a Quote Datasheet
Description
Win Source Part Number: 980309-2040852-1 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.134" (3.40mm) Standard Package: 10,000 Height: 0.031" (0.80mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.30.8000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2040852-1TR,A11 8093TR,-2040852-1-SI ,A118093CT Base Product Number: 2040852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 980309-2040852-1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
980309-2040852-1
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 980309-2040852-1
Win Source Part Number: 980309-2040852-1 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.134" (3.40mm) Standard Package: 10,000 Height: 0.031" (0.80mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.30.8000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2040852-1TR,A11 8093TR,-2040852-1-SI ,A118093CT Base Product Number: 2040852

Win Source Part Number: 980309-2040852-1
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger
Package: Tape & Reel (TR),Cut Tape (CT)
Length: 0.134" (3.40mm)
Standard Package: 10,000
Height: 0.031" (0.80mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: Flash
Attachment Method: Solder
Width: 0.079" (2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.30.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2040852-1TR,A118093TR,-2040852-1-SI,A118093CT
Base Product Number: 2040852

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 980309-2040852-1
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products