TE Connectivity Memory Socket, Dimm, 240 Position; Memory / Card Type Te Connectivity 2040727-4

Description
MEMORY SOCKET, DIMM, 240 POSITION; Memory / Card Type:DDR3 DIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:240Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMORY SOCKET, DIMM, 240 POSITION; Memory / Card Type:DDR3 DIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:240Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Socket, Dimm, 240 Position; Memory / Card Type Te Connectivity - 72R3766 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, Dimm, 240 Position; Memory / Card Type Te Connectivity
72R3766
Memory Socket, Dimm, 240 Position; Memory / Card Type Te Connectivity 72R3766
MEMORY SOCKET, DIMM, 240 POSITION; Memory / Card Type:DDR3 DIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:240Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY SOCKET, DIMM, 240 POSITION; Memory / Card Type:DDR3 DIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:240Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72R3766
Product Name Memory Socket, Dimm, 240 Position; Memory / Card Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1002-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers