8-Pos Shielded USB-A Receptacle, Right Angle, Gold Contacts Product overview: 2040537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2040537-1 can be used for catalog matching and distributor lookup.
INDUSTRIAL MINI I/O H-HDR ASSY DIP 1
Win Source Part Number: 1362678-2040537-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Guide, Board Lock
Base Product Number: 2040537
Mounting Type: Through Hole, Right Angle, Horizontal
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Connector Type: Industrial Mini, Type I
Number of Positions: 8
Termination: Solder
Connector Style: Header
8 Position Industrial Mini, Type I Header Connector Solder Through Hole, Right Angle, Horizontal
Modular Connectors / Ethernet Connectors Mini I/O Header T-H Assembly Type I
CONN, MINI I/O, JACK, 2 X 4PORT, 8POS; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 366-2040537-1 | 2040537-1 | 1362678-2040537-1 | A115028-ND | 2040537-1 | 23T1827 |
| Product Name | Electronic Connector | I/O Connectors | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | Pluggable Connector Assemblies | Modular Connectors / Ethernet Connectors | Conn, Mini I/o, Jack, 2 X 4Port, 8Pos; Modular Connector Type Te Connectivity |
| Termination | Solder | Solder | Through Hole | |||
| Voltage Rating | 30 volts | 30 volts | ||||
| Current Rating | 0.5 amps | 0.5 amps | ||||
| Gender | Male / Plug |