TE Connectivity DisplayPort Connectors 2040210-5

Description
Body Features Shell Material : Copper Alloy Shell Plating Material : Tin Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Dimensions Tail Length : 2.6 MM  [.102 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.06 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Screw Flange : With Operation/Applicatio n Circuit Application : Signal Pick and Place : Without Pick and Place Cover Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Shell Material : Copper Alloy Shell Plating Material : Tin Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Dimensions Tail Length : 2.6 MM  [.102 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.06 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Screw Flange : With Operation/Applicatio n Circuit Application : Signal Pick and Place : Without Pick and Place Cover Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Connectors - 2040210-5 - TE Connectivity
Berwyn, PA, United States
DisplayPort Connectors
2040210-5
DisplayPort Connectors 2040210-5
Body Features Shell Material : Copper Alloy Shell Plating Material : Tin Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Dimensions Tail Length : 2.6 MM  [.102 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.06 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Screw Flange : With Operation/Applicatio n Circuit Application : Signal Pick and Place : Without Pick and Place Cover Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shell Material : Copper Alloy
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 20
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Tail Length : 2.6 MM  [.102 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.06 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg
  • Screw Flange : With

Operation/Application


  • Circuit Application : Signal
  • Pick and Place : Without Pick and Place Cover

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Receptacle
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Product Type : Connector

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2040210-5
Product Name DisplayPort Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26763-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Connectors - 103670-5 - 905051-103670-5 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
6 suppliers