DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle; Through Hole
CONNECTOR, DISPLAY PORT, RECEPTACLE, 20 POSITION; No. of Contacts:20Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A99342-ND | 34P0666 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connector, Display Port, Receptacle, 20 Position; No. Of Contacts Amp - Te Connectivity |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole | PCB Mount |