CONTACT, SOCKET, CRIMP, 20-16AWG; Product Range:Dynamic D-4200 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12AJ6706 |
| Product Name | Contact, Socket, Crimp, 20-16Awg; Product Range Amp - Te Connectivity |
| Termination | Crimp |