TE Connectivity Industrial Mini I/O Connectors 2040008-1

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, .01, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, .01, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2040008-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2040008-1
Industrial Mini I/O Connectors 2040008-1
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, .01, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Blister Pack

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .1, .01, 1

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Mini I/O Connectors - 7039664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
7039664
Mini I/O Connectors 7039664
TE Connectivity 2040008-1

TE Connectivity 2040008-1

Supplier's Site
Pluggable Connector Assemblies - A104664-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104664-ND
Pluggable Connector Assemblies A104664-ND
8 Position Industrial Mini, Type II Plug Connector Solder Free Hanging (In-Line)

8 Position Industrial Mini, Type II Plug Connector Solder Free Hanging (In-Line)

Buy Now Datasheet
I/O Connectors - 2040008-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2040008-1
I/O Connectors 2040008-1
INDUSTRIAL MINI I/O PLUG KIT D2

INDUSTRIAL MINI I/O PLUG KIT D2

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2040008-1
I/O Connectors 2040008-1
INDL MINI I/O PRODUCT

INDL MINI I/O PRODUCT

Buy Now
Singapore, Singapore
Electronic Connector
443-2040008-1
Electronic Connector 443-2040008-1
I/O Connector, 8 Pos, ST, 8 Term, 1 Port Product overview: 2040008-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2040008-1 can be used for catalog matching and distributor lookup.

I/O Connector, 8 Pos, ST, 8 Term, 1 Port Product overview: 2040008-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2040008-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 2040008-1 - 054572-2040008-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2040008-1
054572-2040008-1
Pluggable Connectors - 2040008-1 054572-2040008-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054572-2040008-1 Packaging: Bulk Number of Positions: 8 Connector Type: Industrial Mini, Type II Termination: Solder Contact Finish: Gold Contact Finish Thickness: 19.7μin (0.50μm) Connector Style: Plug Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054572-2040008-1
Packaging: Bulk
Number of Positions: 8
Connector Type: Industrial Mini, Type II
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 19.7μin (0.50μm)
Connector Style: Plug
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mini I/o Connector, Plug, 8 Position, Solder; Modular Connector Type Te Connectivity - 73R7913 - Newark, An Avnet Company
Chicago, IL, United States
Mini I/o Connector, Plug, 8 Position, Solder; Modular Connector Type Te Connectivity
73R7913
Mini I/o Connector, Plug, 8 Position, Solder; Modular Connector Type Te Connectivity 73R7913
MINI I/O CONNECTOR, PLUG, 8 POSITION, SOLDER; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

MINI I/O CONNECTOR, PLUG, 8 POSITION, SOLDER; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Plug Kit, Mini-I/o, Black, Type Ii; Modular Connector Type Te Connectivity - 82X7434 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit, Mini-I/o, Black, Type Ii; Modular Connector Type Te Connectivity
82X7434
Plug Kit, Mini-I/o, Black, Type Ii; Modular Connector Type Te Connectivity 82X7434
PLUG KIT, MINI-I/O, BLACK, TYPE II; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

PLUG KIT, MINI-I/O, BLACK, TYPE II; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2040008-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2040008-1
Pluggable Connectors 2040008-1
CONN IND MINI II PLUG 8P SLD STR

CONN IND MINI II PLUG 8P SLD STR

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2040008-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2040008-1
Modular Connectors / Ethernet Connectors 2040008-1
Modular Connectors / Ethernet Connectors 8P MINI I/O PLUG KIT TYPE II

Modular Connectors / Ethernet Connectors 8P MINI I/O PLUG KIT TYPE II

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2040008-1 7039664 A104664-ND 2040008-1 443-2040008-1 054572-2040008-1 73R7913 82X7434 2040008-1 2040008-1
Product Name Industrial Mini I/O Connectors Mini I/O Connectors Pluggable Connector Assemblies I/O Connectors Electronic Connector Pluggable Connectors - 2040008-1 Mini I/o Connector, Plug, 8 Position, Solder; Modular Connector Type Te Connectivity Plug Kit, Mini-I/o, Black, Type Ii; Modular Connector Type Te Connectivity Pluggable Connectors Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Through Hole Mount Cable Mount
Current Rating 1.5 amps 0.5 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A121637-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
RJ45 Connectors - 1-1734473-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 103974-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers