TE Connectivity ™ Heat Shrink Boots, Caps - 203W301-12-G02-0 203W301-12-G02-0

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 784833-203W301-12-G0 2-0 Series: Thermofit 203W3 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip Shell Size - Insert: 1 Material: Fluoroelastomer (FKM), Flexible, Irradiated Large Diameter Supplied: 0.394" (10.01mm) Large Diameter Recovered: 0.230" (5.84mm) Small Diameter Supplied: 0.236" (5.99mm) Small Diameter Recovered: 0.090" (2.29mm) Large Recovered Length: 0.430" (10.92mm) Small Recovered Length: 0.177" (4.50mm) Total Length Recovered: 0.750" (19.05mm) Family Name: 203W301-12-G02-0 Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic, Mexico, United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 784833-203W301-12-G0 2-0 Series: Thermofit 203W3 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip Shell Size - Insert: 1 Material: Fluoroelastomer (FKM), Flexible, Irradiated Large Diameter Supplied: 0.394" (10.01mm) Large Diameter Recovered: 0.230" (5.84mm) Small Diameter Supplied: 0.236" (5.99mm) Small Diameter Recovered: 0.090" (2.29mm) Large Recovered Length: 0.430" (10.92mm) Small Recovered Length: 0.177" (4.50mm) Total Length Recovered: 0.750" (19.05mm) Family Name: 203W301-12-G02-0 Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic, Mexico, United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 203W301-12-G02-0
784833-203W301-12-G02-0
Heat Shrink Boots, Caps - 203W301-12-G02-0 784833-203W301-12-G02-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 784833-203W301-12-G0 2-0 Series: Thermofit 203W3 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip Shell Size - Insert: 1 Material: Fluoroelastomer (FKM), Flexible, Irradiated Large Diameter Supplied: 0.394" (10.01mm) Large Diameter Recovered: 0.230" (5.84mm) Small Diameter Supplied: 0.236" (5.99mm) Small Diameter Recovered: 0.090" (2.29mm) Large Recovered Length: 0.430" (10.92mm) Small Recovered Length: 0.177" (4.50mm) Total Length Recovered: 0.750" (19.05mm) Family Name: 203W301-12-G02-0 Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic, Mexico, United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 784833-203W301-12-G02-0
Series: Thermofit 203W3
Type: Boot
Color: Black
Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip
Shell Size - Insert: 1
Material: Fluoroelastomer (FKM), Flexible, Irradiated
Large Diameter Supplied: 0.394" (10.01mm)
Large Diameter Recovered: 0.230" (5.84mm)
Small Diameter Supplied: 0.236" (5.99mm)
Small Diameter Recovered: 0.090" (2.29mm)
Large Recovered Length: 0.430" (10.92mm)
Small Recovered Length: 0.177" (4.50mm)
Total Length Recovered: 0.750" (19.05mm)
Family Name: 203W301-12-G02-0
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Czech Republic, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 784833-203W301-12-G02-0
Product Name Heat Shrink Boots, Caps - 203W301-12-G02-0
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details