TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 203M222-19A15

Description
Win Source Part Number: 1004243-203M222-19A1 5 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 203M2 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 25 Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Cadmium Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: CL2702-000 Base Product Number: 203M222 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1004243-203M222-19A1 5 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 203M2 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 25 Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Cadmium Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: CL2702-000 Base Product Number: 203M222 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1004243-203M222-19A15 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1004243-203M222-19A15
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1004243-203M222-19A15
Win Source Part Number: 1004243-203M222-19A1 5 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 203M2 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 25 Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Cadmium Diameter - Outside: 1.468" (37.29mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 90° ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: CL2702-000 Base Product Number: 203M222 RoHS Status: RoHS non-compliant

Win Source Part Number: 1004243-203M222-19A15
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: 203M2
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Termination Ring
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 25
Shell Size - Insert: 22
Material: Aluminum Alloy
Plating: Cadmium
Diameter - Outside: 1.468" (37.29mm)
Thread Size: 1 5/16-18 UNEF
Cable Exit: 90°
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: CL2702-000
Base Product Number: 203M222
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1004243-203M222-19A15
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details