TE Connectivity Electronic Connector 203M032-19B16

Description
CONN BACKSH ADPT SZ32 OLIV 2-18 Product overview: 203M032-19B16 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-203M032-19B16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BACKSH ADPT SZ32 OLIV 2-18 Product overview: 203M032-19B16 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-203M032-19B16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 313-203M032-19B16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
313-203M032-19B16
Electronic Connector 313-203M032-19B16
CONN BACKSH ADPT SZ32 OLIV 2-18 Product overview: 203M032-19B16 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-203M032-19B16 can be used for catalog matching and distributor lookup.

CONN BACKSH ADPT SZ32 OLIV 2-18 Product overview: 203M032-19B16 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-203M032-19B16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 964341-203M032-19B16 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
964341-203M032-19B16
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 964341-203M032-19B16
Win Source Part Number: 964341-203M032-19B16 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 203M0 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 34 Shell Size - Insert: 32 Material: Aluminum Alloy Plating: Cadmium Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 2.217" (56.30mm) Thread Size: 2-18 UNS Cable Exit: 180° Alternative Parts (Cross-Reference): 203M032-19B16300403- 000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: 300403-000 Base Product Number: 203M032 RoHS Status: RoHS non-compliant

Win Source Part Number: 964341-203M032-19B16
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: 203M0
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Termination Ring
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 34
Shell Size - Insert: 32
Material: Aluminum Alloy
Plating: Cadmium
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Diameter - Outside: 2.217" (56.30mm)
Thread Size: 2-18 UNS
Cable Exit: 180°
Alternative Parts (Cross-Reference): 203M032-19B16300403-000;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 300403-000
Base Product Number: 203M032
RoHS Status: RoHS non-compliant

Buy Now Datasheet
203M032-19B16 Raychem - Te Connectivity - 44M9151 - Newark, An Avnet Company
Chicago, IL, United States
203M032-19B16 Raychem - Te Connectivity
44M9151
203M032-19B16 Raychem - Te Connectivity 44M9151
203M032-19B16

203M032-19B16

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 313-203M032-19B16 964341-203M032-19B16 44M9151
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 203M032-19B16 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details