TE Connectivity Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 203M018-19B06 203M018-19B06

Description
Manufacturer: TE Connectivity Win Source Part Number: 847586-203M018-19B06 Series: 203M0 Features: Connector Package: Bulk Family Name: 203M018 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8538.90.8180
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 847586-203M018-19B06 Series: 203M0 Features: Connector Package: Bulk Family Name: 203M018 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8538.90.8180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 203M018-19B06 - 847586-203M018-19B06 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 203M018-19B06
847586-203M018-19B06
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 203M018-19B06 847586-203M018-19B06
Manufacturer: TE Connectivity Win Source Part Number: 847586-203M018-19B06 Series: 203M0 Features: Connector Package: Bulk Family Name: 203M018 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8538.90.8180

Manufacturer: TE Connectivity
Win Source Part Number: 847586-203M018-19B06
Series: 203M0
Features: Connector
Package: Bulk
Family Name: 203M018
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8538.90.8180

Buy Now Datasheet
203M018-19B06 Raychem - Te Connectivity - 44M9113 - Newark, An Avnet Company
Chicago, IL, United States
203M018-19B06 Raychem - Te Connectivity
44M9113
203M018-19B06 Raychem - Te Connectivity 44M9113
203M018-19B06

203M018-19B06

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 847586-203M018-19B06 44M9113
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 203M018-19B06 203M018-19B06 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details