TE Connectivity Connector Hardware, Mounts, Locks & Retainers 203966-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM  [.289 INCH ] Product Length : 22.3 MM  [.877 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM  [.289 INCH ] Product Length : 22.3 MM  [.877 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 203966-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
203966-1
Connector Hardware, Mounts, Locks & Retainers 203966-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM  [.289 INCH ] Product Length : 22.3 MM  [.877 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 7.35 MM  [.289 INCH ]
  • Product Length : 22.3 MM  [.877 INCH ]
  • Product Width : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A30232-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A30232-ND
Backplane Connector Accessories A30232-ND
Connector Guide Socket For M Series 6-32 Thread

Connector Guide Socket For M Series 6-32 Thread

Buy Now Datasheet
Backplane Connectors - 203966-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
203966-1
Backplane Connectors 203966-1
CORNER GUIDE SKT,M SERIES

CORNER GUIDE SKT,M SERIES

Buy Now
Corner Guide Skt,m Series Rohs Compliant Amp - Te Connectivity - 12H4897 - Newark, An Avnet Company
Chicago, IL, United States
Corner Guide Skt,m Series Rohs Compliant Amp - Te Connectivity
12H4897
Corner Guide Skt,m Series Rohs Compliant Amp - Te Connectivity 12H4897
CORNER GUIDE SKT,M SERIES ROHS COMPLIANT: YES

CORNER GUIDE SKT,M SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 203966-1 A30232-ND 203966-1 12H4897
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Corner Guide Skt,m Series Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products