TE Connectivity Hook Up Wire 2037953002

Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Radiation-Crosslinke d, Modified ETFE Weight (KGKM) : 12.05 Wire Color : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .152 MM  [.006 INCH ] Conductor Diameter : 1.33 MM  [.053 INCH ] Conductor Size (AWG) : 16 Overall Outside Diameter : 1.91 MM  [.075 INCH ] Overall Outside Diameter Range : 1.67 - 1.76 MM  [.066 - .069 INCH ] Strand Size (AWG) : 29 Wire Diameter : 1.71 MM  [.0675 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Resistance (Max) : 4.82 ω/1000 ft @ 68°F Voltage Rating (V) : 600 Product Type Features Cable Style : Stranded, Primary Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Radiation-Crosslinke d, Modified ETFE Weight (KGKM) : 12.05 Wire Color : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .152 MM  [.006 INCH ] Conductor Diameter : 1.33 MM  [.053 INCH ] Conductor Size (AWG) : 16 Overall Outside Diameter : 1.91 MM  [.075 INCH ] Overall Outside Diameter Range : 1.67 - 1.76 MM  [.066 - .069 INCH ] Strand Size (AWG) : 29 Wire Diameter : 1.71 MM  [.0675 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Resistance (Max) : 4.82 ω/1000 ft @ 68°F Voltage Rating (V) : 600 Product Type Features Cable Style : Stranded, Primary Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2037953002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2037953002
Hook Up Wire 2037953002
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Radiation-Crosslinke d, Modified ETFE Weight (KGKM) : 12.05 Wire Color : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .152 MM  [.006 INCH ] Conductor Diameter : 1.33 MM  [.053 INCH ] Conductor Size (AWG) : 16 Overall Outside Diameter : 1.91 MM  [.075 INCH ] Overall Outside Diameter Range : 1.67 - 1.76 MM  [.066 - .069 INCH ] Strand Size (AWG) : 29 Wire Diameter : 1.71 MM  [.0675 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Resistance (Max) : 4.82 ω/1000 ft @ 68°F Voltage Rating (V) : 600 Product Type Features Cable Style : Stranded, Primary Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Weight (KGKM) : 12.05
  • Wire Color : Brown

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .152 MM  [.006 INCH ]
  • Conductor Diameter : 1.33 MM  [.053 INCH ]
  • Conductor Size (AWG) : 16
  • Overall Outside Diameter : 1.91 MM  [.075 INCH ]
  • Overall Outside Diameter Range : 1.67 - 1.76 MM  [.066 - .069 INCH ]
  • Strand Size (AWG) : 29
  • Wire Diameter : 1.71 MM  [.0675 INCH ]
  • Wire Size (MMSQ) : 1.31
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Resistance (Max) : 4.82 Ω/1000 ft @ 68°F
  • Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Stranded, Primary
  • Cable Type : FlexLite HT
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2037953002
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0750 inch (1.9 mm)
Wire Weight 0.0179 lbs/ft (0.0267 g/mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 047329-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 1107903001 - TE Connectivity
Specs
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
International 4 mm² (0.0062 in²)
View Details