203758-2 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
203758-2
Description
Body Features Primary Product Material : Aluminum Alloy
Mechanical Attachment Product Plating Finish : Chromate
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Key Insert Hardware Accessory Function : Coding & Keying
-
TE Connectivity
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy
Mechanical Attachment Product Plating Finish : Chromate
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Key Insert Hardware Accessory Function : Coding & Keying
Request a Quote
Email Supplier
Datasheet
Suppliers
Connector Hardware, Mounts, Locks & Retainers
203758-2
Body Features Primary Product Material : Aluminum Alloy
Mechanical Attachment Product Plating Finish : Chromate
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Key Insert Hardware Accessory Function : Coding & Keying
Body Features
- Primary Product Material : Aluminum Alloy
Mechanical Attachment
- Product Plating Finish : Chromate
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Key Insert
- Hardware Accessory Function : Coding & Keying
Buy Now
Datasheet
Keying Insert,arinc Amp - Te Connectivity
12H4863
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
203758-2 |
203758-2 |
12H4863 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
ARINC Connector |
Keying Insert,arinc Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data