TE Connectivity ™ RF Connectors / Coaxial Connectors 2037-8019-92

Description
RF Connectors / Coaxial Connectors SMA R/A CABLE PLUG CRIMP
Datasheet
Description
RF Connectors / Coaxial Connectors SMA R/A CABLE PLUG CRIMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2037-8019-92 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2037-8019-92
RF Connectors / Coaxial Connectors 2037-8019-92
RF Connectors / Coaxial Connectors SMA R/A CABLE PLUG CRIMP

RF Connectors / Coaxial Connectors SMA R/A CABLE PLUG CRIMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2037-8019-92
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
N Female To SMA Female RF Adapter - ET-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details