RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 07H7989 | 2037 5100 02 |
| Product Name | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | SMA |