TE Connectivity ™ RF Connectors / Coaxial Connectors 2037-5100-00

Description
RF Connectors / Coaxial Connectors OSM R/A CBL PLUG CRIMP ATTACHMENT
Datasheet
Description
RF Connectors / Coaxial Connectors OSM R/A CBL PLUG CRIMP ATTACHMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2037-5100-00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2037-5100-00
RF Connectors / Coaxial Connectors 2037-5100-00
RF Connectors / Coaxial Connectors OSM R/A CBL PLUG CRIMP ATTACHMENT

RF Connectors / Coaxial Connectors OSM R/A CBL PLUG CRIMP ATTACHMENT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2037-5100-00
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) R/A Connector for RG58 Cable - ET-BMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1051013-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2826940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 18.000 GHz
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details