RF Connectors / Coaxial Connectors SMA RT ANGLE PLUG
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG188A; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2037-5008-00 | 19K4914 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug |